EN
  • EN
  • DE

EKC-LM3S9D92

Part No EKC-LM3S9D92
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9D92 EVAL BRD / LM3S9D92 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9D92
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories, BD-ICDI Programmer
Base Product Number LM3S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342371-EKC-LM3S9D92
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S9D92 CAD Model

Description

The EKC-LM3S9D92 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This advanced MCU is based on the ARM Cortex-M3 processor core, which operates at speeds up to 100 MHz, providing users with a robust platform for developing complex and computationally demanding applications.

Key Features

  • Core: ARM Cortex-M3 processor, capable of reaching speeds of up to 100 MHz, ensuring swift and efficient execution of instructions.
  • Memory: Equipped with ample on-chip memory, including Flash and SRAM, allowing for efficient data storage and retrieval.
  • Connectivity: Offers a range of connectivity options such as USB, CAN, SPI, I2C, and UART interfaces, enabling seamless communication with peripherals and other devices.
  • GPIO: A generous number of General-Purpose Input/Output (GPIO) pins provide flexibility in interfacing with external hardware.
  • ADC: Integrated Analog-to-Digital Converters (ADCs) for accurate and efficient analog signal processing.
  • Power Management: Advanced power management features help to reduce energy consumption, making it suitable for battery-powered or energy-conscious applications.
  • Development Support: Supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs for quicker time to market.

Applications

The EKC-LM3S9D92 MCU is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Automotive and transportation
  • Medical devices
  • Consumer electronics

Why Choose the EKC-LM3S9D92?

With its powerful ARM Cortex-M3 core, extensive memory options, multiple connectivity interfaces, and low-power operation, the EKC-LM3S9D92 MCU from Texas Instruments stands out as a top choice for engineers and developers looking to build reliable, high-performance embedded systems. Its support for a wide range of applications and backed by Texas Instruments' renowned development ecosystem, this MCU is an excellent foundation for your next project.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess