EN
  • EN
  • DE

EKT-LM3S9B90

Part No EKT-LM3S9B90
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S9B90 EVAL BRD / LM3S9B90 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S9B90
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342333-EKT-LM3S9B90
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S9B90 CAD Model

Description

Introducing the EKT-LM3S9B90: A Stellar Microcontroller from Texas Instruments

The EKT-LM3S9B90 is a high-performance microcontroller unit (MCU) designed by Texas Instruments, renowned for its advanced features and robust capabilities. This powerful MCU is part of the Stellaris® family, which is well-known for providing designers with a flexible and scalable platform for a wide range of embedded applications.

At the heart of the EKT-LM3S9B90 lies an ARM® Cortex™-M3 processor, which operates at speeds up to 100 MHz. This core processor is coupled with 256KB of Flash memory and 96KB of SRAM, offering ample space and speed for complex applications. The microcontroller is designed to support real-time performance with a high level of integration to help reduce costs, enhance reliability, and shorten development times.

Connectivity is a strong suit of the EKT-LM3S9B90, which includes a variety of communication interfaces. It features an Ethernet MAC+PHY, CAN, I2C, SPI, UARTs, and SSI, enabling it to handle complex communication tasks with ease. This makes it an ideal choice for networked applications in industrial automation, point-of-sale systems, and more.

The device also boasts a range of integrated analog peripherals, such as ADCs, DACs, and analog comparators, which facilitate precise control and monitoring in embedded systems. The microcontroller's PWM outputs are particularly useful for motor control and LED lighting applications. For security-sensitive applications, the EKT-LM3S9B90 comes with hardware encryption and decryption acceleration, ensuring data protection without compromising system performance.

For developers, Texas Instruments provides comprehensive support through the StellarisWare® software, which includes a full-featured peripheral driver library and example code to streamline the development process. The microcontroller is also supported by an extensive ecosystem of development tools and software, making it easier for engineers to bring their innovative ideas to life.

In summary, the EKT-LM3S9B90 from Texas Instruments is a versatile and powerful MCU that offers a rich set of features suitable for a diverse range of applications. With its advanced processing capabilities, extensive connectivity options, and robust support infrastructure, this microcontroller stands out as a top choice for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess