EN
  • EN
  • DE

EMB1428QSQE/NOPB

Part No EMB1428QSQE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GATE DRIVER 48WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Balancer
Battery Chemistry Lithium-Ion
Number of Cells 1 to 7
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 48-WQFN (7x7)
Win Source Part Number 1036299-EMB1428QSQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMB1428QSQE/NOPB CAD Model

Description

The EMB1428QSQE/NOPB is a cutting-edge integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This IC is specifically engineered for high-performance applications requiring efficient power management and signal processing capabilities.

Key Features

  • High Precision: With its advanced design, the EMB1428QSQE/NOPB offers high precision in signal processing, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered devices and applications where energy efficiency is a concern.
  • Robust Performance: Built to withstand harsh conditions, the EMB1428QSQE/NOPB maintains its performance, ensuring reliability and longevity in a variety of settings.
  • Advanced Packaging: Enclosed in a compact QFN (Quad Flat No-leads) package, the IC is designed for space-constrained applications without compromising on functionality.

Applications

The versatility of the EMB1428QSQE/NOPB allows it to be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Medical Equipment
  • Power Management Solutions

Quality and Reliability

As with all Texas Instruments products, the EMB1428QSQE/NOPB is manufactured to the highest quality standards. The device comes with a guarantee of reliability, backed by Texas Instruments' rigorous testing protocols. The "NOPB" designation indicates that the product is lead-free (No Lead), making it compliant with environmentally conscious manufacturing practices and regulations.

Technical Support and Resources

Customers can access comprehensive technical support for the EMB1428QSQE/NOPB, including detailed datasheets, application notes, and design resources, directly from the Texas Instruments website. This support ensures that integrating the IC into your product design is as seamless and efficient as possible.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess