EN
  • EN
  • DE

ESD341DPLR

Part No ESD341DPLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 0.66-PF, 3.6-V, 30-KV ESD PROTEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196958-ESD341DPLR
Win Source Part Number Cross
Manufacturer Texas Instruments
Series Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 5V, 7.2V
Voltage - Clamping (Max) @ Ipp 8.8V (Typ)
Current - Peak Pulse (10/1000µs) 5.4A (8/20µs)
Ultra Librarian 3D Model Ultra Librarian ESD341DPLR CAD Model

Description

Introducing the Texas Instruments ESD341DPLR

Experience the next level of circuit protection with the ESD341DPLR from Texas Instruments, a leading manufacturer in the semiconductor industry. This robust device is meticulously designed to safeguard high-speed interfaces against Electrostatic Discharge (ESD) events, which can cause irreparable damage to electronic components.

Key Features

  • Advanced ESD Protection: The ESD341DPLR offers excellent protection for sensitive circuits, meeting IEC 61000-4-2 (Level 4) standards. This ensures your electronics are shielded from ESD strikes up to ±8kV (contact discharge) and ±15kV (air discharge).
  • Low Capacitance: With an ultra-low loading capacitance of typically 0.35 pF, this device is perfect for high-speed data lines, ensuring signal integrity is maintained without compromising on protection.
  • High-Speed Data Line Compatibility: It is ideal for protecting a variety of high-speed data interfaces, including USB 2.0, HDMI, and Thunderbolt, among others.
  • Small Form Factor: The ESD341DPLR comes in a space-saving DPL package, making it suitable for compact electronics where board space is at a premium.
  • Low Clamping Voltage: This feature ensures that even when an ESD event occurs, the voltage across the protected line remains low, thus preserving the integrity of the protected IC.

Applications

The ESD341DPLR is highly versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • Personal Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics

Reliability and Quality

As with all Texas Instruments products, the ESD341DPLR is manufactured to the highest standards to ensure reliability and longevity in the field. Its robust design and comprehensive protection features make it an essential component for designers looking to enhance the durability and resilience of their electronic products.

Choose the Texas Instruments ESD341DPLR for your next project and give your devices the protection they deserve against the unpredictable nature of ESD. With its combination of performance, size, and high-quality standards, it stands out as a superior choice in the field of circuit protection.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0600 $50.1000
2,030+ $0.0493 $100.0790
3,145+ $0.0477 $150.0165
4,330+ $0.0462 $200.0460
5,610+ $0.0446 $250.2060
7,500+ $0.0400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess