EN
  • EN
  • DE

F28386DPTPQ

Part No F28386DPTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176HLQFP / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 97
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 108K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 20x12b, 29x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number F28386
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352238-F28386DPTPQ
Ultra Librarian 3D Model Ultra Librarian F28386DPTPQ CAD Model

Description

The Texas Instruments F28386DPTPQ is a state-of-the-art microcontroller designed to cater to the demanding requirements of modern control applications. This device is part of the C2000™ 32-bit MCU family, renowned for their exceptional performance in processing and control tasks.

At the heart of the F28386DPTPQ is a powerful 32-bit floating-point CPU, the C28x core, which is coupled with dual CLA (Control Law Accelerators) for parallel processing capabilities. This combination ensures rapid and efficient handling of complex algorithms, making it ideal for applications such as motor control, power conversion, and renewable energy systems.

Texas Instruments F28386DPTPQ Microcontroller

The F28386DPTPQ boasts a wide range of integrated features that include advanced peripherals such as high-resolution PWM (Pulse Width Modulation) outputs, analog-to-digital converters (ADCs), and multiple communication interfaces. These interfaces include CAN, I2C, SPI, and UART, which facilitate seamless integration into various system architectures and ensure easy communication with other devices.

With its robust design, the F28386DPTPQ is equipped to handle the rigors of industrial environments. Its extended temperature range and reliable performance under challenging conditions make it a preferred choice for engineers looking to develop long-lasting industrial control systems.

The microcontroller also supports real-time debugging and emulation, which is critical for reducing development time and simplifying the troubleshooting process. Texas Instruments provides a comprehensive suite of software tools and libraries, including the Code Composer Studio™ IDE and controlSUITE™ software, to help accelerate the development process.

In summary, the F28386DPTPQ from Texas Instruments is a versatile and powerful microcontroller that brings together speed, precision, and connectivity. Its rich set of features and robust design make it an excellent choice for engineers who demand high performance and reliability in their control applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8738 $63.7476
4+ $26.1528 $104.6112
6+ $25.3356 $152.0136
9+ $24.5183 $220.6647
11+ $23.7010 $260.7110
15+ $21.2492 $318.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess