EN
  • EN
  • DE
  • IT

F28M35M20B1RFPT

Part No F28M35M20B1RFPT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x + ARM Cortex M3 Concerto
Packaging Tray
Core Processor C28x/ARM Cortex-M3
Core Size 32-Bit Dual-Core
Speed 75MHz/75MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB/256KB
Program Memory Type FLASH
RAM Size 72KB
Supply Voltage 1.2V, 1.8V, 3.3V
Data Converters A/D 20x12b
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 144-TQFP Exposed Pad
Manufacturer Package 144-HTQFP (20x20)
Win Source Part Number 774330-F28M35M20B1RFPT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name F28M35M20B
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian F28M35M20B1RFPT CAD Model

Description

The F28M35M20B1RFPT is a state-of-the-art microcontroller unit (MCU) developed by Texas Instruments, a leading name in the semiconductor industry. This high-performance product is designed to cater to the demanding requirements of modern embedded control systems. It is particularly well-suited for applications that require a mix of real-time control and advanced digital signal processing.

Key Features:

  • Dual-Core Architecture: At the heart of the F28M35M20B1RFPT lies a dual-core architecture that combines the capabilities of an ARM Cortex-M3 processor and a C28x DSP core. This allows for efficient handling of both control and signal processing tasks within a single chip.
  • Integrated Analog Subsystem: The device features a robust analog subsystem which includes multiple 12-bit analog-to-digital converters (ADCs), comparators, and a range of other peripherals designed to simplify system integration and reduce the need for external components.
  • Connectivity: With an array of communication peripherals, including CAN, SPI, UART, I2C, and Ethernet, the F28M35M20B1RFPT offers extensive connectivity options to facilitate data exchange and system control.
  • Memory Resources: The MCU is equipped with ample memory resources, including flash memory, RAM, and ROM, to support complex applications and ensure smooth operation.
  • Robust Security Features: Security is a priority for the F28M35M20B1RFPT, featuring mechanisms for secure boot, encryption, and debugging protection to safeguard intellectual property and ensure the integrity of the application.
  • Wide Operating Temperature Range: This MCU operates over a broad temperature range, making it suitable for industrial applications that may encounter harsh environmental conditions.

Applications:

The versatility of the F28M35M20B1RFPT makes it ideal for a variety of applications. It is extensively used in industrial control systems, motor control, power management, renewable energy systems, and other scenarios where reliability and performance are critical. The integration of control and digital signal processing capabilities also makes it a perfect choice for advanced audio processing, sensor fusion, and real-time analytics.

Conclusion:

The F28M35M20B1RFPT by Texas Instruments stands out as a powerful and flexible MCU solution that meets the needs of a wide range of high-demand applications. Its combination of dual-core processing, comprehensive analog and digital peripherals, and robust security features make it an excellent choice for designers looking to push the boundaries of what's possible within embedded control systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess