The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

F432416PCM

Part No F432416PCM
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Manufacturer Texas Instruments
Win Source Part Number 261576-F432416PCM
Popularity Low
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited

Description

The Product F432416PCM from Texas Instruments is a high-performance, power-efficient microcontroller that is designed for a wide range of applications. This device is part of the MSP430 family of ultra-low-power microcontrollers, which are renowned for their excellent power efficiency and robust performance. The F432416PCM microcontroller is built on a powerful 16-bit RISC CPU, 32KB of flash memory, and 1KB of RAM. It operates at a frequency of up to 16 MHz, providing plenty of processing power for demanding applications. The device also includes a variety of peripherals, including a 10-bit ADC, a 16-bit timer, a universal serial communication interface, and a brown-out reset module. One of the standout features of the F432416PCM is its ultra-low-power operation. It has five power-saving modes that can significantly extend battery life in portable devices. The microcontroller can operate at less than 1 µA in standby mode and less than 0.1 µA in off mode. This makes it an excellent choice for battery-powered devices such as handheld scanners, medical instruments, and wearable technology. The F432416PCM also features a flexible clock system that supports a range of sources and frequencies. This allows for precise control over power consumption and system performance. The device also supports a wide supply voltage range from 1.8V to 3.6V, providing further flexibility in system design. For programming and debugging, the F432416PCM includes a JTAG interface and the Spy-Bi-Wire, Texas Instruments' 2-wire debugging interface. This makes it easy to develop and debug software for the device. In terms of physical specifications, the F432416PCM is available in a compact 20-pin plastic carrier micro-module package. This makes it suitable for space-constrained applications. In conclusion, the Product F432416PCM from Texas Instruments is a versatile, power-efficient microcontroller that is well-suited to a wide range of applications. Its combination of high performance, ultra-low-power operation, and extensive peripherals make it a reliable choice for designers and engineers.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.