EN
  • EN
  • DE

FDC2212QDNTTQ1

Part No FDC2212QDNTTQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description 12-BIT CAPACITANCE-TO-DIGITAL CO / Sensor and Detector Interface 3.6V 2.1mA I2C Interface Automotive 12-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Interface
Input Type Capacitive
Output Type I2C
Interface I2C
Operating Supply Current 2.1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-WSON (4x4)
Win Source Part Number 774467-FDC2212QDNTTQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name FDC2212-Q
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian FDC2212QDNTTQ1 CAD Model

Description

The Texas Instruments FDC2212QDNTTQ1 is a high-performance capacitance-to-digital converter designed for automotive and industrial applications. This robust device offers a unique combination of features that make it ideal for implementing capacitive sensing solutions in environments where precision and reliability are paramount.

With its innovative 28-bit resolution, the FDC2212QDNTTQ1 provides extremely high accuracy in measuring capacitance changes. This allows for the detection of minute variations in capacitance, which is critical for applications such as fluid level sensing, proximity detection, and material composition analysis. The device's high resolution also facilitates the use of longer cables between the sensor and the converter without compromising signal integrity, providing greater flexibility in system design.

The FDC2212QDNTTQ1 is designed to interface directly with capacitive sensors, eliminating the need for additional analog front-end components. This integration simplifies the design process and reduces the overall bill of materials. The device operates with a supply voltage range of 2.7V to 3.6V, making it compatible with a wide range of microcontrollers and digital systems.

One of the key features of the FDC2212QDNTTQ1 is its robust noise immunity. The device employs an innovative noise-filtering algorithm that ensures stable readings even in the presence of electrical noise and interference, which is common in automotive and industrial environments. This makes the FDC2212QDNTTQ1 an excellent choice for safety-critical applications where consistent and reliable performance is essential.

The FDC2212QDNTTQ1 comes in a compact WSON-16 package, which is optimized for space-constrained applications. It also supports I2C communication for easy interfacing with microcontrollers and processors. Additionally, the device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry.

Overall, the Texas Instruments FDC2212QDNTTQ1 is a versatile and reliable solution for designers looking to incorporate high-precision capacitive sensing into their automotive or industrial applications.

You May Also Be Interested in

Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
Lowest to $2.8549
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6106 $57.6636
13+ $7.8857 $102.5141
20+ $7.6392 $152.7840
28+ $7.3928 $206.9984
35+ $7.1464 $250.1240
47+ $6.4071 $301.1337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,182 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess