EN
  • EN
  • DE

FDC2214QRGHRQ1

Part No FDC2214QRGHRQ1
Manufacturer Texas Instruments
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description Capacitance-to-Digital Converter (FDC) for Capacitive Sensing | 28-BIT CAPACITANCE-TO-DIGITAL CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Proximity Detector
Proximity Detection Yes
Number of Inputs 4
Interface I2C
Resolution 28 b
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 2.1mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1173720-FDC2214QRGHRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC2214QRGHRQ1 CAD Model

Description

Introducing the FDC2214QRGHRQ1 from Texas Instruments

The FDC2214QRGHRQ1 is a high-precision, capacitive sensing solution designed by Texas Instruments to cater to a wide array of applications, from industrial to automotive environments. This state-of-the-art integrated circuit is part of TI's performance-driven sensing portfolio, offering an impressive combination of features that make it a go-to choice for engineers and designers alike.

Key Features:

  • High-Resolution Sensing: The FDC2214QRGHRQ1 provides high-resolution capacitive sensing by utilizing a 28-bit resolution, which delivers exceptional accuracy for measurement in applications that demand precise readings.
  • Noise Immunity: Designed with noise-resistant technology, this sensor ensures stable and reliable measurements even in the presence of environmental noise, making it ideal for challenging industrial scenarios.
  • Multi-Channel Configuration: With support for up to four capacitive sensor inputs, the device allows for multiple sensing elements to be monitored simultaneously, increasing the system's versatility and potential use cases.
  • Low Power Consumption: Energy efficiency is a hallmark of the FDC2214QRGHRQ1, which operates with low power requirements, thereby extending battery life in portable applications and reducing the overall power consumption in wired systems.

Applications:

The versatility of the FDC2214QRGHRQ1 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Proximity sensing for position detection and user interface control
  • Fluid level measurement in industrial tanks and containers
  • Material composition analysis for quality control in manufacturing processes
  • Automotive human-machine interface (HMI) applications, such as touch-sensitive buttons and sliders

Quality and Reliability:

As a Q1-grade component, the FDC2214QRGHRQ1 meets the stringent quality standards required for automotive applications. It is designed to withstand harsh environments and provide consistent performance over a wide temperature range, ensuring reliability and durability for critical applications.

In summary, the FDC2214QRGHRQ1 from Texas Instruments stands out as a superior capacitive sensing solution, offering high-resolution measurement capabilities, robust noise immunity, and energy-efficient operation. Whether it's for automotive, industrial, or consumer electronics, this sensor integrates seamlessly into a wide range of designs, providing engineers with a flexible and reliable component for their sensing needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9406 $59.6436
13+ $8.1564 $106.0332
19+ $7.9015 $150.1285
27+ $7.6466 $206.4582
34+ $7.3918 $251.3212
46+ $6.6271 $304.8466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess