EN
  • EN
  • DE

FPC202RHUR

Part No FPC202RHUR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56WQFN / Controller Interface 56-WQFN (5x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Controller
Interface I2C, SPI
Voltage - Supply 1.8V ~ 3.3V
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Mounting Type Surface Mount
Base Product Number FPC202
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345660-FPC202RHUR
Ultra Librarian 3D Model Ultra Librarian FPC202RHUR CAD Model

Description

The FPC202RHUR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive portfolio of high-performance chips that cater to a wide range of applications, from automotive to industrial and consumer electronics.

Key Features

  • High Integration: The FPC202RHUR integrates multiple functions into a single chip, which can help reduce the overall component count, save space on the PCB, and simplify the design process for system engineers.
  • Efficiency: This product is designed with power efficiency in mind, making it suitable for battery-powered devices where power consumption is a critical consideration.
  • Performance: With its advanced technology, the FPC202RHUR delivers high performance, ensuring reliable operation even in demanding applications.

Applications

The versatility of the FPC202RHUR makes it an excellent choice for a broad array of applications. It is particularly well-suited for:

  • Automotive systems that require robust performance in harsh environments.
  • Industrial applications where reliability and longevity are paramount.
  • Consumer electronics that demand compact size and energy efficiency.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the FPC202RHUR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the FPC202RHUR datasheet, which provides in-depth information on electrical characteristics, pin configurations, package details, and operational guidelines.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including technical support, reference designs, and development tools to facilitate the integration of the FPC202RHUR into their projects.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5152 $54.0608
10+ $11.0894 $110.8940
14+ $10.7429 $150.4006
20+ $10.3963 $207.9260
25+ $10.0498 $251.2450
34+ $9.0102 $306.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess