EN
  • EN
  • DE

FPD87352CXAVV/NOPB

Part No FPD87352CXAVV/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC TIMING CTLR TFT-LCD 176-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Graphics Applications Panel Timing Controller IC 95MHz 1 Output 176-LQFP (24x24)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name FPD87352
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPD87352CXAVV, FPD87352CXAVV-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919255-FPD87352CXAVV/NOPB
Ultra Librarian 3D Model Ultra Librarian FPD87352CXAVV/NOPB CAD Model

Description

The FPD87352CXAVV/NOPB is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is specifically tailored for driving flat panel displays, offering a high level of performance and reliability for a wide range of display applications.

Key Features

  • High-Resolution Support: The FPD87352CXAVV/NOPB is capable of driving displays with high resolution, providing crisp and clear images for an enhanced viewing experience.
  • Advanced Color Processing: With its sophisticated color processing capabilities, this IC ensures accurate color reproduction and provides various adjustments to fine-tune the display's color profile.
  • Energy-Efficient Operation: Designed with power efficiency in mind, the FPD87352CXAVV/NOPB helps reduce the overall power consumption of the display system, making it ideal for battery-powered devices.
  • Flexible Interface Options: This IC offers a range of interface options for easy integration with various types of display panels and system architectures.
  • Robust Design: The FPD87352CXAVV/NOPB is built to withstand the rigors of daily use, ensuring long-term reliability and stability in diverse operating conditions.

Applications

The versatility of the FPD87352CXAVV/NOPB makes it suitable for a variety of display applications, including:

  • Consumer electronics such as televisions and monitors
  • Professional display systems for medical and industrial use
  • Portable devices with display requirements, like tablets and laptops
  • Automotive infotainment and dashboard displays

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the FPD87352CXAVV/NOPB. The IC is available in a robust package, ensuring it meets the stringent requirements of various industries. Additionally, customers can access extensive documentation, application notes, and design resources to facilitate the integration of this IC into their products.

You May Also Be Interested in

Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5129 $89.5129
2+ $86.6254 $173.2508
3+ $83.7379 $251.2137
4+ $75.0754 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess