EN
  • EN
  • DE

GC5016-PB

Part No GC5016-PB
Manufacturer Texas Instruments
Catalog RF Mixers
Description WIDEBAND QUAD DIGITAL DOWN CONVERTER/ UP CONVERTER | IC MIXER UP/DOWN CONVRT 252BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
RF Type Cellular, CDMA2000, W-CDMA
Number of Mixers 4
Secondary Attributes Up/Down Converter
Manufacturer Package 252-BGA Exposed Pad
Supplier Device Package 252-BGA (17x17)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 710215-GC5016-PB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GC5016-PB CAD Model

Description

The Texas Instruments GC5016-PB is a highly versatile, multi-standard channelizer designed to meet the demanding requirements of base station applications in the wireless communication sector. This advanced integrated circuit is capable of providing exceptional performance for a wide range of systems, including GSM, WCDMA, LTE, and multi-carrier GSM/EDGE.

Key Features

  • Multi-Standard Support: The GC5016-PB is designed to handle a variety of communication standards, making it an ideal choice for base stations that need to operate across different protocols.
  • Channelization: It can efficiently perform channelization functions for up to 16 wideband channels, or 32 narrowband channels, offering flexibility in deployment.
  • High-Performance: With its ability to support high data rate processing, the GC5016-PB ensures robust and reliable performance in high-throughput environments.
  • Programmability: The device is highly programmable, allowing for customization to specific application requirements, which is crucial for adapting to evolving communication technologies.
  • Integration: The GC5016-PB integrates seamlessly with other Texas Instruments components, providing a streamlined solution for system developers.

Applications

The GC5016-PB is ideally suited for use in a variety of communication infrastructure equipment, including:

  • Multi-carrier base stations
  • Multi-standard cellular infrastructure
  • Wireless repeaters and femtocells
  • Software-defined radios

Technical Specifications

The GC5016-PB boasts impressive technical specifications that include:

  • Support for multiple base station standards
  • Flexible channel bandwidths
  • High-speed serial interface for data input/output
  • Low power consumption for energy-efficient operation
  • Advanced signal processing capabilities

With its robust feature set and adaptability, the Texas Instruments GC5016-PB stands out as a top-tier solution for base station manufacturers looking to enhance their systems with cutting-edge technology. Its ability to support a wide array of communication standards and its programmable nature ensures it will continue to be relevant in the fast-evolving landscape of wireless communications.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9950 $57.9900
5+ $23.7908 $118.9540
7+ $23.0474 $161.3318
9+ $22.3039 $200.7351
12+ $21.5604 $258.7248
16+ $19.3300 $309.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess