EN
  • EN
  • DE

GC5330IZEV

Part No GC5330IZEV
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC WIDEBAND DGTL TX RX 484BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Purpose Digital Signal Processor
RF Type CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX
Case / Package 484-BGA
Win Source Part Number 204420-GC5330IZEV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GC5330IZEV CAD Model

Description

The GC5330IZEV is an advanced product from Texas Instruments, a complex programmable logic device (CPLD) designed for high performance and low power consumption.

  • Versatile: Suitable for digital signal processing, data acquisition, control systems, etc.
  • Power Efficient: Operates at low voltages, extending battery life.
  • High Level of Programmability: Configurable logic cells for various functions.
  • Reliable: Durable design with overvoltage and overcurrent protection.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess