EN
  • EN
  • DE

GD75232PWG4

Part No GD75232PWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC MULT RS-232 DRV/REC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 5V, ±7.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 204426-GD75232PWG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD75232PWG4 CAD Model

Description

The GD75232PWG4 is a product from Texas Instruments, known for its robust performance and high reliability.

  • Type: Multiple RS-232 driver and receiver.
  • Standards: Conforms to TIA/EIA-232-F and ITU v.28.
  • Data Rate: Up to 235 kilobits per second.
  • Power: Low-power shutdown mode.
  • Protection: Enhanced electrostatic discharge (ESD) protection and thermal shutdown protection.
  • Applications: Telecommunications, data communications, industrial equipment, and personal computers.
  • Package: 20-pin TSSOP.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1945 $50.5700
550+ $0.1822 $100.2100
855+ $0.1761 $150.5655
1,225+ $0.1638 $200.6550
1,590+ $0.1576 $250.5840
1,985+ $0.1515 $300.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,168 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess