EN
  • EN
  • DE
  • IT

HD3SS214IZXHR

Part No HD3SS214IZXHR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Multiplexer Switch ICs 8.1 Gbps DisplayPort 1.4 1-to-2 / 2-to-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Series HD3SS214
Product Multiplexers
Mounting Style SMD/SMT
Package / Case NFBGA-50
Number of Channels 1 Channel
Supply Voltage - Min 3 V
Supply Voltage - Max 3.6 V
On Resistance - Max 12 Ohms
On Time - Max 1 us
Off Time - Max 1 us
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Bandwidth 8 GHz
Supply Type Single Supply
Brand Texas Instruments
Supply Current - Max 1 mA
Moisture Sensitive Yes
Operating Supply Voltage 3.3 V
Product Type Multiplexer Switch ICs
Standard Pack Qty 2500
Subcategory Switch ICs
Ultra Librarian 3D Model Ultra Librarian HD3SS214IZXHR CAD Model

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1266 $55.6330
11+ $9.1296 $100.4256
17+ $8.8443 $150.3531
24+ $8.5590 $205.4160
31+ $8.2737 $256.4847
41+ $7.4178 $304.1298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,711 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess