EN
  • EN
  • DE

HD3SS215IZQER

Part No HD3SS215IZQER
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 50BGA / HDMI Interface 50-BGA MicroStar Junior (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 50-VFBGA
Supplier Device Package 50-BGA MicroStar Junior (5x5)
Mounting SMD (SMT)
Base Product Number HD3SS215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS215IZQER-ND,296-51119-6,296-51119-1,296-51119-2
Standard Package 2,500
Win Source Part Number 1062052-HD3SS215IZQER
Ultra Librarian 3D Model Ultra Librarian HD3SS215IZQER CAD Model

Description

The Texas Instruments HD3SS215IZQER is an integrated circuit designed for HDMI applications.

  • Voltage Supply: 3V to 3.6V
  • Package: 50-VFBGA
  • Packaging: Tape and Reel
  • Standard Package: 2,500
  • Mounting Style: SMD (SMT)
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Other Names: HD3SS215IZQER-ND, 296-51119-6, 296-51119-1, 296-51119-2

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8284 $54.8520
70+ $1.5003 $105.0210
105+ $1.4534 $152.6070
145+ $1.4065 $203.9425
185+ $1.3596 $251.5260
250+ $1.2190 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess