EN
  • EN
  • DE

HD3SS3212RKSTQ1

Part No HD3SS3212RKSTQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description MULTIPLEXER  /  USB Switch IC 2 Channel 20-VQFN (2.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 2.7V ~ 3.6V
Voltage - Supply, Dual (V±) ±2.7V ~ 3.6V
-3db Bandwidth 8GHz
Features USB 3.1
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (2.5x4.5)
Base Product Number HD3SS3212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-HD3SS3212RKSTQ1TR,296-HD3SS3212RKSTQ1DKR,296-HD3SS3212RKSTQ1CT
Standard Package 250
Win Source Part Number 1143026-HD3SS3212RKSTQ1
Ultra Librarian 3D Model Ultra Librarian HD3SS3212RKSTQ1 CAD Model

Description

The HD3SS3212RKSTQ1 is a high-performance, bidirectional switch from Texas Instruments, designed for USB Type-C and Power Delivery applications. This switch is an integral component for modern electronic devices that require efficient power management and data transfer capabilities.

Key Features

  • USB Type-C Compatibility: The HD3SS3212RKSTQ1 is tailored to work seamlessly with the USB Type-C specification, ensuring a reliable connection for USB 3.1 Gen 1 and Gen 2 data rates.
  • Power Delivery Support: This device supports USB Power Delivery (PD) for higher power charging, making it suitable for a wide range of devices including smartphones, laptops, and tablets.
  • High-Speed Data Transfer: It enables high-speed data transfer, with a capability to handle up to 10 Gbps, providing efficient performance for data-intensive applications.
  • Bidirectional Operation: The switch can operate in both directions, allowing for reversible plug orientation and cable direction, which adds to the user convenience and system robustness.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS3212RKSTQ1 maintains low power consumption, which is critical for battery-operated devices.
  • Robust Protection Features: It includes protection features such as over-voltage and under-voltage lockout, over-temperature protection, and electrostatic discharge (ESD) protection.

Applications

The HD3SS3212RKSTQ1 is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktops and Docking Stations
  • Monitors and Peripherals

Technical Specifications

Some technical specifications of the HD3SS3212RKSTQ1 include:

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to 85°C
  • Package: 32-pin VQFN
  • Compliance: Meets or exceeds the requirements of the USB Implementers Forum Specification for USB Type-C.

With its robust set of features and compliance with USB Type-C and USB PD standards, the HD3SS3212RKSTQ1 from Texas Instruments is an excellent choice for designers looking to integrate a reliable and efficient switch solution into their USB Type-C enabled devices.

You May Also Be Interested in

Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3622 $53.6220
23+ $4.3997 $101.1931
36+ $4.2622 $153.4392
49+ $4.1248 $202.1152
63+ $3.9873 $251.1999
84+ $3.5748 $300.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess