EN
  • EN
  • DE

HD3SS3220IRNHR

Part No HD3SS3220IRNHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DRP PORT CTLR USB-C 30WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB, Type-C Controller
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-WQFN (4.5x2.5)
Win Source Part Number 1042877-HD3SS3220IRNHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS3220IRNHR CAD Model

Description

Introducing the HD3SS3220IRNHR USB Type-C DRP Port Controller

The HD3SS3220IRNHR is a cutting-edge USB Type-C Dual Role Port (DRP) controller designed by Texas Instruments to provide a flexible and robust solution for USB Type-C port management. This advanced integrated circuit is engineered to cater to the needs of both upstream-facing port (UFP) and downstream-facing port (DFP) applications, ensuring seamless operation in devices that require reversible plug orientation and cable direction.

Key Features:

  • USB Type-C Compliance: The HD3SS3220IRNHR adheres to the latest USB Type-C specifications, ensuring compatibility with a wide range of devices and systems.
  • DRP Functionality: As a Dual Role Port controller, it effortlessly switches between UFP and DFP roles, providing versatility in connection scenarios.
  • Power Delivery: It supports USB Power Delivery (PD) for higher power capabilities, allowing devices to both supply and receive power up to 100W, depending on the system design.
  • VCONN Power Support: The device can supply VCONN power required for electronically marked cables, enhancing the functionality of active cables.

Applications:

The HD3SS3220IRNHR is suitable for a variety of applications that leverage the USB Type-C interface. These include, but are not limited to:

  • Notebooks and desktop computers
  • Smartphones and tablets
  • Docking stations and monitors
  • Power adapters and chargers
  • Portable and wearable devices

Technical Specifications:

The device operates over a wide supply voltage range and features low-power states to conserve energy when not in active use. It is designed with built-in protections such as over-voltage and under-voltage lockout, ensuring device safety and longevity.

Package and Availability:

The HD3SS3220IRNHR comes in a compact QFN package, making it suitable for space-constrained applications. Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to facilitate integration into your products.

With its robust design and advanced features, the HD3SS3220IRNHR from Texas Instruments stands as an essential component for any USB Type-C implementation, delivering reliability and performance for modern electronic devices.

You May Also Be Interested in

TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8115 $54.3450
70+ $1.4863 $104.0410
105+ $1.4399 $151.1895
145+ $1.3934 $202.0430
190+ $1.3470 $255.9300
250+ $1.2077 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess