EN
  • EN
  • DE

HD3SS3412ARUAR

Part No HD3SS3412ARUAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description SWITCH / PCI Express® Switch IC 4 Channel 42-WQFN (3.5x9.0)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications PCI Express®
Number of Channels 4
On-State Resistance (Max) 8Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 8GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9.0)
Base Product Number HD3SS3412
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names HD3SS3412ARUAR-ND,296-51124-2,296-51124-1,296-51124-6
Standard Package 3,000
Win Source Part Number 964261-HD3SS3412ARUAR
Ultra Librarian 3D Model Ultra Librarian HD3SS3412ARUAR CAD Model

Description

The Texas Instruments HD3SS3412ARUAR is a high-performance, versatile USB 3.1 Gen 1 SuperSpeed 2:1 Multiplexer/Demultiplexer switch. This advanced semiconductor device is designed to provide an efficient solution for switching between two USB 3.1 Gen 1 sources or destinations. It is a crucial component for applications requiring high-speed data transfer and is commonly used in consumer electronics, computing devices, and communication infrastructure.

Key Features

  • USB 3.1 Gen 1 Compliance: The HD3SS3412ARUAR supports data rates up to 5 Gbps, making it compliant with the USB 3.1 Gen 1 standard for SuperSpeed data transfer.
  • Bi-Directional Switching: It can switch two differential channels (TX/RX) to one of two locations, allowing for flexible connectivity options.
  • Low Power Consumption: Designed for power efficiency, the device operates with minimal power consumption, reducing the overall power requirements for systems in which it is integrated.
  • Quality Signal Integrity: With its excellent signal integrity, the HD3SS3412ARUAR ensures reliable data transmission, which is critical for high-speed communication.
  • Small Form Factor: Housed in a compact 42-pin QFN package, the device saves valuable board space and is suitable for space-constrained applications.

Applications

The HD3SS3412ARUAR is highly suited for a wide range of applications, including:

  • Desktop and Laptop Computers
  • Tablets and Smartphones
  • Docking Stations
  • USB Peripherals and Accessories
  • Monitors and Display Interfaces

Technical Specifications

Below are some of the technical specifications of the HD3SS3412ARUAR:

  • Supply Voltage (VCC): 3.3V ±10%
  • Operating Temperature Range: -40°C to 85°C
  • Package: 42-Pin QFN (RU-42)

The Texas Instruments HD3SS3412ARUAR represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers and engineers looking to enhance USB connectivity in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4727 $51.9267
50+ $2.0289 $101.4450
77+ $1.9655 $151.3435
106+ $1.9021 $201.6226
136+ $1.8387 $250.0632
182+ $1.6485 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,152 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess