EN
  • EN
  • DE

HPA01069DDAR

Part No HPA01069DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 4.5V to 18V Input, 3-A Synchronous Step-Down DCAP Mode Converter with Eco-Mode 8-SO PowerPAD -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Input Voltage 18 V
Maximum Operating Temperature 85 °C
Max Output Current 3 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 18 V
Output Current 3 A
Output Type Adjustable
Output Voltage 7 V
Packaging Tape & Reel (TR)
Quiescent Current 850 µA
Radiation Hardening No
RoHS Compliant
Switching Frequency 700 kHz
Synchronous Rectifier Yes
Win Source Part Number 1023271-HPA01069DDAR
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPA01069DDAR CAD Model

Description

The HPA01069DDAR is a high-performance, precision integrated circuit designed by the renowned Texas Instruments, a leader in semiconductor innovation. This product is particularly suited for advanced electronic applications requiring reliable and efficient signal processing. With Texas Instruments' commitment to excellence, the HPA01069DDAR is engineered to deliver top-tier functionality and durability.

At the heart of the HPA01069DDAR lies an advanced architecture that ensures rapid and accurate data handling. This makes the product an ideal choice for a wide range of applications, including telecommunications, medical instrumentation, industrial control systems, and high-end audio equipment. Users can expect a seamless integration into their existing setups thanks to the component's compatibility with standard electronic interfaces.

The HPA01069DDAR boasts a compact form factor, which allows for efficient use of space on printed circuit boards (PCBs). Its small size does not compromise its power, as it is capable of operating with high precision and minimal power loss. The product's robust design also means it can withstand challenging environmental conditions, making it suitable for use in a variety of climates and settings.

Texas Instruments has equipped the HPA01069DDAR with advanced protective features to ensure long-term reliability. Overvoltage, undervoltage, and thermal protection circuits work collectively to safeguard the product from potential damage caused by irregular operating conditions. These features contribute to the HPA01069DDAR's impressive lifespan and consistent performance.

For designers and engineers looking to integrate the HPA01069DDAR into their projects, Texas Instruments provides comprehensive technical support and documentation. Detailed datasheets, application notes, and design resources are readily available to facilitate the development process and ensure successful implementation.

In summary, the HPA01069DDAR from Texas Instruments represents a blend of precision engineering, reliability, and versatility. It is a testament to Texas Instruments' dedication to providing high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess