EN
  • EN
  • DE

HPSDM8148CCYE2

Part No HPSDM8148CCYE2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR DGTL MEDIA 684BGA / Digital Media System Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 750MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 0.95V, 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 776185-HPSDM8148CCYE2
Popularity Medium
Supply and Demand Status Limited
Family Name HPSDM8148CC
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HPSDM8148CCYE2 CAD Model

Description

The Texas Instruments HPSDM8148CCYE2 is a cutting-edge integrated circuit that belongs to TI's extensive range of high-performance digital media processors. This powerful component is designed to meet the rigorous demands of modern multimedia applications, providing a blend of high-speed processing capabilities, advanced graphics, and energy efficiency.

Key Features:

  • High-Performance Processing: At the core of the HPSDM8148CCYE2 is an ARM Cortex-A8 processor, which delivers exceptional computational speed and efficiency, making it ideal for handling complex algorithms and high-level computing tasks.
  • Advanced Graphics Support: This processor includes a dedicated graphics engine that supports 3D graphics acceleration. This feature enables the creation of visually rich user interfaces and smooth rendering of graphics-intensive applications.
  • Rich Multimedia Capabilities: The HPSDM8148CCYE2 is equipped with a comprehensive set of multimedia features, including video encoding and decoding, which support a variety of formats and enable high-definition video playback and recording.
  • Multiple Connectivity Options: With a range of connectivity options including USB, Ethernet, and HDMI, this processor can easily interface with various peripherals and networks, facilitating the development of connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the HPSDM8148CCYE2 is optimized for low power consumption without compromising on performance, making it suitable for battery-powered devices.

Applications:

The versatility of the HPSDM8148CCYE2 makes it an excellent choice for a wide array of applications. These include, but are not limited to, digital signage, portable navigation devices, home automation systems, and other consumer electronics that require robust multimedia functionality.

Technical Specifications:

  • Processor: ARM Cortex-A8
  • Graphics Engine: Supports 3D acceleration
  • Video Support: HD video encoding and decoding
  • Connectivity: USB, Ethernet, HDMI
  • Power Efficiency: Low power design for extended battery life

Overall, the HPSDM8148CCYE2 from Texas Instruments represents a powerful solution for developers looking to integrate high-performance digital media processing into their products. Its combination of processing power, multimedia capabilities, and connectivity options make it a versatile and efficient choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess