EN
  • EN
  • DE

IDT7054L25PHL

Part No IDT7054L25PHL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 281424-IDT7054L25PHL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7054L25PHL CAD Model

Description

The IDT7054L25PHL is a high-performance integrated circuit (IC) manufactured by Texas Instruments, a renowned global semiconductor company.

  • Type: 4M SRAM (Static Random Access Memory) chip
  • Memory Storage: 4 megabits
  • Power Supply Voltage: 3.3V
  • Access Time: 25ns
  • Technology: CMOS
  • Package: PLCC (Plastic Leaded Chip Carrier)
  • Feature: automatic power-down when deselected

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess