The INA128UAE4 is a precision instrumentation amplifier designed and manufactured by Texas Instruments. This high-quality electronic component is tailored for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems. Its versatility and reliability make it an excellent choice for professionals seeking to enhance the performance and accuracy of their electronic circuits.
Key Features
- Low Offset Voltage: The INA128UAE4 boasts a low offset voltage, which minimizes errors and improves the overall accuracy of the signal amplification process.
- High Common-Mode Rejection Ratio (CMRR): With its high CMRR, this instrumentation amplifier is capable of rejecting common-mode noise, ensuring that the output signal is free from interference and distortion.
- Wide Supply Range: The device operates across a wide supply range, accommodating various power requirements and making it suitable for multiple applications.
- Low Noise: The INA128UAE4 features low noise performance, which is critical for applications that require precise signal amplification without the introduction of unwanted noise.
- High Gain Accuracy: With its high gain accuracy, the amplifier delivers precise amplification, maintaining the integrity of the input signal throughout the amplification process.
Applications
The INA128UAE4 is ideal for a variety of applications where precision and accuracy are paramount. It is commonly used in:
- Medical instrumentation such as ECG and EEG monitors
- Industrial process controls and monitoring systems
- Precision data acquisition systems
- Test equipment
- Strain gauge amplifiers
- Transducer interfaces
Product Specifications
The INA128UAE4 is available in a surface-mount package and is characterized for operation from -40°C to +85°C. It offers a range of specifications that ensure its effectiveness in precision amplification tasks:
- Offset Voltage: Specified at a low level for increased accuracy
- CMRR: High value to effectively eliminate common-mode noise
- Supply Range: Wide supply voltage range for flexible usage
- Noise Performance: Low noise for sensitive applications
- Gain Accuracy: High level to maintain signal fidelity
With its combination of precision, low noise, and versatility, the INA128UAE4 from Texas Instruments stands out as a top choice for professionals in need of a reliable instrumentation amplifier.