EN
  • EN
  • DE

INA157U

Part No INA157U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Precision DIFFERENCE AMPLIFIER | IC OPAMP DIFF 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Slew Rate 14V/μs
-3db Bandwidth 4MHz
Voltage - Input Offset 100μV
Supply Current 2.4mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 8V ~ 36V, ±4V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA157
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1185775-INA157U
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA157U CAD Model

Description

The INA157U is a high-speed, precision current shunt monitor from Texas Instruments, designed to offer a versatile and reliable solution for a wide range of applications requiring accurate current measurement. This device operates over a common-mode range that extends from -0.1V to +36V, making it suitable for multiple post- and pre-grounded shunt applications.

Key Features

  • Wide Input Common-Mode Range: The INA157U can handle common-mode voltages from -0.1V to +36V, ensuring compatibility with a broad array of systems and applications.
  • High Accuracy: With a typical gain error of ±0.2% and gain drift of 5 ppm/°C, this device offers precise current measurements, which is critical for system monitoring and control.
  • High Bandwidth: A bandwidth of 3 MHz (-3dB) allows the INA157U to be used in high-speed applications, such as motor control and power management systems.
  • Low Offset Voltage: The INA157U features a low input offset voltage that minimizes error in current measurement, ensuring high reliability in performance.
  • Single Supply Operation: It can operate from a single +2.7V to +18V power supply, providing flexibility in various circuit designs.
  • Robust Output: The output voltage range goes from 0.1V to VS - 1.2V, which allows for easy interfacing with analog-to-digital converters (ADCs) and other downstream electronics.

Applications

The INA157U is ideal for use in a variety of applications, including:

  • Power management systems
  • Battery chargers
  • Precision current sourcing
  • Automotive systems
  • Overcurrent protection
  • Motor control

Package and Availability

The INA157U is offered in an 8-pin SOIC package, which is suitable for space-constrained applications. It is available for purchase through Texas Instruments' official distributors and online store, ensuring easy accessibility for designers and engineers worldwide.

With its combination of high accuracy, wide input range, and high bandwidth, the INA157U from Texas Instruments stands out as a versatile choice for current sensing in both industrial and consumer electronics.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 405 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess