EN
  • EN
  • DE

INA170EA

Part No INA170EA
Manufacturer Texas Instruments
Description High-Side, Bidirectional CURRENT SHUNT MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1185780-INA170EA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA170EA CAD Model

Description

Product Overview: INA170EA from Texas Instruments

The INA170EA is a high-precision current shunt monitor from Texas Instruments, designed to measure current across a shunt resistor in a variety of applications. This versatile device is based on the principle of a voltage output current shunt monitor, which allows it to convert a differential input voltage to a proportional current output. This feature makes it an ideal choice for power management in battery-operated and portable devices, as well as automotive and industrial systems where accurate current measurement is crucial.

Key Features

  • High Accuracy: The INA170EA offers a precision current sensing solution, providing a high level of accuracy for current measurements.
  • Wide Input Common-Mode Range: It operates over a wide input common-mode range of -16V to +80V, which is independent of the supply voltage. This range is particularly useful for systems that experience wide voltage variations.
  • Low Quiescent Current: The device is optimized for power-sensitive applications with a low quiescent current, thereby reducing the impact on total system power consumption.
  • Single Supply Operation: INA170EA can operate from a single 2.7V to 36V power supply, providing flexibility in various circuit designs.
  • Output Voltage Directly Proportional to Current: The output voltage is directly proportional to the current passing through the shunt resistor, allowing for easy integration with analog-to-digital converters (ADCs) and microcontrollers.

Applications

The INA170EA is suitable for a wide range of applications, including:

  • Battery charging and management systems
  • Portable instrumentation
  • Overcurrent and fault protection circuits
  • Power management in automotive and industrial systems
  • Energy metering and monitoring systems

Conclusion

The INA170EA from Texas Instruments is a robust and high-performance current shunt monitor that offers designers a compact, accurate, and easy-to-use solution for current measurement. Its wide input common-mode range and low power consumption make it an excellent choice for a variety of applications where efficiency and precision are of paramount importance.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,497 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess