EN
  • EN
  • DE

INA180A1QDBVRQ1

Part No INA180A1QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5  /  Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 197µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA180A1QDBVRQ1TR,296-INA180A1QDBVRQ1DKR,296-INA180A1QDBVRQ1CT
Standard Package 3,000
Win Source Part Number 960097-INA180A1QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA180A1QDBVRQ1 CAD Model

Description

Texas Instruments INA180A1QDBVRQ1 Automotive Current Sense Amplifier

The INA180A1QDBVRQ1 is a precision current sense amplifier from Texas Instruments, meticulously designed for automotive and industrial applications. This high-quality component is part of the INA180 series, renowned for its accuracy and reliability in current measurement systems.

Featuring a unidirectional current-sensing architecture, the INA180A1QDBVRQ1 is capable of measuring current across a shunt resistor in a variety of systems, including motor control, battery management, and power-supply monitoring. The device operates over a common-mode voltage range from -0.2V to +26V, even with a low supply voltage of 2.7V to 5.5V, making it highly versatile for diverse automotive environments.

The INA180A1QDBVRQ1 is distinguished by its precision with a gain error of only ±0.5% (max) and an input offset voltage as low as ±35 µV (max), ensuring accurate current measurements for critical applications. The device's low quiescent current of 260 µA (typical) contributes to its efficiency, making it suitable for power-sensitive systems.

For enhanced safety and reliability, the INA180A1QDBVRQ1 is AEC-Q100 qualified, reflecting its compliance with stringent automotive quality standards. Furthermore, the device is provided in a compact SOT-23 package, which facilitates its integration into space-constrained applications without compromising performance.

Key features of the INA180A1QDBVRQ1 include:

  • Wide common-mode voltage range: -0.2V to +26V
  • Low supply voltage: 2.7V to 5.5V
  • High accuracy: gain error of ±0.5% (max)
  • Low input offset voltage: ±35 µV (max)
  • Low quiescent current: 260 µA (typical)
  • Compact SOT-23 packaging
  • AEC-Q100 qualified for automotive applications

The INA180A1QDBVRQ1 is an ideal choice for automotive engineers and designers seeking a reliable, high-performance current sense solution that meets the rigorous demands of the automotive industry. With its precision, efficiency, and compact design, this current sense amplifier enables the development of advanced, safety-critical automotive systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4208 $50.4960
290+ $0.3453 $100.1370
450+ $0.3345 $150.5250
620+ $0.3237 $200.6940
800+ $0.3129 $250.3200
1,070+ $0.2805 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess