Introducing the INA180B1IDBVR Current Sense Amplifier from Texas Instruments
The INA180B1IDBVR is a high-precision current sense amplifier designed by Texas Instruments to provide industry-leading performance for a wide range of applications. This tiny, yet powerful, device comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications where accurate current measurement is critical.
Key Features:
- High Accuracy: The INA180B1IDBVR boasts a low offset voltage, which allows for precise current measurement without significant error, ensuring reliable performance in critical applications.
- Wide Supply Range: With an operating voltage range from 2.7V to 5.5V, this current sense amplifier is versatile and can be used in various systems without the need for additional power supply adjustments.
- Low Power Consumption: Designed for efficiency, the INA180B1IDBVR consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
- Variable Gain Options: Texas Instruments offers multiple gain versions for the INA180 series, allowing designers to choose the appropriate gain level for their specific needs.
Applications:
The INA180B1IDBVR is perfect for a multitude of applications including, but not limited to:
- Power management in portable devices
- Battery chargers and monitoring systems
- Overcurrent protection circuits
- Automotive and industrial systems
- Energy management and smart grid systems
Technical Specifications:
- Package: SOT-23
- Gain: 20 V/V
- Common Mode Range: -0.2V to +26V
- Bandwidth: 350 kHz
- Temperature Range: -40°C to +125°C
With its combination of precision, low power, and versatility, the INA180B1IDBVR from Texas Instruments stands out as a top choice for engineers and designers looking to integrate current sensing capabilities into their projects. Whether it's for consumer electronics, automotive systems, or industrial controls, this current sense amplifier is engineered to deliver reliable performance under a broad range of conditions.
For detailed information, datasheets, and support resources, visit the Texas Instruments website or contact your local TI distributor.