EN
  • EN
  • DE

LTC6813HLWE-1#3ZZPBF

Part No LTC6813HLWE-1#3ZZPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description 18 CHANNEL MULTICELL BATTERY STA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 18
Interface SPI
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Part Number Series LTC6813
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810838-LTC6813HLWE-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6813HLWE-1#3ZZPBF CAD Model

Description

The LTC6813HLWE-1#3ZZPBF is a state-of-the-art battery monitoring IC designed by Linear Technology, now part of Analog Devices, tailored for the precise management and monitoring of multicell battery stacks. This advanced piece of technology is an ideal choice for electric vehicles, energy storage systems, and other applications that require accurate battery state-of-charge and state-of-health determinations.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 18 series connected battery cells, with a total measurement range of 0V to 5V per cell.
  • High Accuracy: Offers a measurement accuracy of ±0.04%, ensuring reliable battery management and longevity.
  • Multiple Communication Options: Equipped with an isoSPI interface for high-speed, RF-immune, long-distance communications.
  • Daisy Chain Capability: Multiple LTC6813 devices can be connected in a daisy chain, allowing for simultaneous cell monitoring in larger battery stacks.
  • Robust Design: Features an extended operating temperature range, making it suitable for harsh environments.

Applications

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Power Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)

Product Details

The LTC6813HLWE-1#3ZZPBF is packaged in a compact, thermally enhanced 44-lead SSOP (Shrink Small Outline Package), ensuring efficient thermal management and space-saving on the PCB. This integrated circuit also includes passive balancing for each cell, a high noise immunity, and a 5V regulator for external circuitry. Its comprehensive self-diagnostic features ensure reliable operation and simplify system design.

With its combination of high precision, integration, and robustness, the LTC6813HLWE-1#3ZZPBF from Linear Technology is a superior solution for advanced battery management systems. It simplifies the development of battery monitoring circuits while offering the flexibility and reliability required for critical applications.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Need more? Email Us
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess