EN
  • EN
  • DE
  • IT

INA186A3IDDFT

Part No INA186A3IDDFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-8 / Current Sense Amplifier 1 Circuit Rail-to-Rail TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 45 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 3 µV
Current - Supply 48µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number INA186
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357402-INA186A3IDDFT
Ultra Librarian 3D Model Ultra Librarian INA186A3IDDFT CAD Model

Description

The INA186A3IDDFT from Texas Instruments is a high-precision current sense amplifier that offers industry-leading performance for power management and control applications. This device is part of the INA186 family, known for their accuracy and low power consumption, making them ideal for a wide range of products including consumer electronics, automotive systems, and industrial equipment.

With a common-mode voltage range of -0.2V to +26V, the INA186A3IDDFT is capable of monitoring shunt voltages across shunt resistors in a variety of systems, even in the presence of high common-mode voltages. This feature is particularly useful in applications such as battery management systems, where accurate current measurement is critical to ensuring safety and efficiency.

The device boasts a gain error of just 0.1% (max) and a zero-drift architecture, which results in minimal offset error over time and temperature. This precision ensures reliable and consistent performance, which is essential for applications that require accurate sensing and monitoring.

The INA186A3IDDFT operates over a wide supply voltage range from 2.7V to 5.5V, with a quiescent current of only 260 µA (typical), thereby supporting energy-efficient designs. Additionally, the device features a bandwidth of up to 350 kHz, allowing it to respond quickly to changes in current flow, which is critical for fast switching power supplies and motor control applications.

This current sense amplifier comes in an ultra-small, leaded SOT-23 package that is designed to save space in compact system designs. The package is RoHS compliant and is specified for the extended industrial temperature range of -40°C to +125°C, which ensures reliable operation in harsh environments.

Overall, the INA186A3IDDFT from Texas Instruments is a highly reliable and precise solution for current sensing applications where space is at a premium and high accuracy is a must. Its robust design and advanced features make it an excellent choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.0701
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5368 $252.2960
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess