The INA190A2IRSWT is a high-precision current sense amplifier designed by Texas Instruments to offer industry-leading performance for power management and control systems. This device is part of the INA190 series, which are bidirectional, zero-drift, current shunt monitors that can sense drops across shunts at common-mode voltages from -0.3V to 26V, independent of the supply voltage.
Key Features:
- High Accuracy: The INA190A2IRSWT boasts a low offset voltage that enables current measurement with minimal error, enhancing system performance especially in applications requiring precise current monitoring.
- Wide Input Common-Mode Range: This device is capable of operating over a wide common-mode range from -0.3V to 26V, making it highly versatile for various applications, including those with fluctuating common-mode voltages.
- Quiescent Current: It has a low quiescent current, which contributes to energy efficiency in battery-powered devices.
- Gain Options: The INA190 series offers multiple gain options. This particular model, INA190A2IRSWT, has a gain of 50V/V, allowing for a wide range of current sensing capabilities.
- Small Footprint: The device comes in an ultra-small, leaded SOT-23 package that is suitable for space-constrained applications.
Applications:
The INA190A2IRSWT is ideal for a variety of applications, including:
- Power management in consumer electronics
- Battery chargers and monitoring systems
- Overcurrent protection circuits
- Automotive systems
- Portable and handheld devices
- Telecommunication equipment
Technical Specifications:
| Parameter |
Value |
| Common-Mode Voltage Range |
-0.3V to 26V |
| Gain |
50V/V |
| Offset Voltage |
Low |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
SOT-23 |
Overall, the INA190A2IRSWT from Texas Instruments represents a robust solution for precise current monitoring in a broad range of electronics, ensuring efficient power management and protection in today's advanced electronic systems.