EN
  • EN
  • DE

INA190A3IRSWT

Part No INA190A3IRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN / Current Sense Amplifier 1 Circuit Rail-to-Rail 10-UQFN (1.8x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.25V/µs
Gain Bandwidth Product 35 kHz
-3db Bandwidth 20 kHz
Current - Input Bias 500 pA
Voltage - Input Offset 2 µV
Current - Supply 40µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Base Product Number INA190
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-52298-2,296-52298-1,296-52298-6
Standard Package 250
Win Source Part Number 1320998-INA190A3IRSWT
Ultra Librarian 3D Model Ultra Librarian INA190A3IRSWT CAD Model

Description

Product Overview: INA190A3IRSWT by Texas Instruments

The INA190A3IRSWT is a high-precision current-sense amplifier from Texas Instruments (TI), designed to provide industry-leading accuracy and performance for a wide range of applications. This device is a part of the INA190 series, which are bidirectional, zero-drift, current-sense amplifiers that use the TI proprietary auto-zeroing techniques to provide low offset voltage and the elimination of the 1/f noise. This makes the INA190A3IRSWT an excellent choice for applications requiring high-resolution current measurement.

With a common-mode voltage range from -0.2V to +26V, the INA190A3IRSWT is versatile and can be used in systems with varying levels of common-mode voltage. This feature allows the amplifier to perform accurately in both high-side and low-side current sensing configurations. Additionally, the device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

The INA190A3IRSWT offers a fixed gain of 100V/V, providing a precise amplification of the differential input signal. This fixed gain simplifies the design process, as no external gain-setting components are required. The high accuracy of the amplifier, with a maximum offset voltage of 35 µV and a maximum gain error of 0.2%, ensures that the current measurement is precise, which is critical for system monitoring and control.

Designed with a quiescent current of only 260 µA (typical), the INA190A3IRSWT is an energy-efficient solution, making it suitable for battery-powered and energy-sensitive applications. The device is also equipped with a shutdown feature that reduces the current consumption to a mere 1.7 µA (typical) when not in active operation, further conserving power.

Available in an ultra-small, leaded SOT-23 package, the INA190A3IRSWT is ideal for space-constrained applications. Its small footprint allows for high-density mounting and can be easily integrated into a variety of electronic systems.

Whether you are designing power management systems, battery chargers, or any application requiring precise current monitoring, the INA190A3IRSWT from Texas Instruments provides a reliable and accurate solution to meet your current-sensing needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5114 $52.6710
35+ $2.8812 $100.8420
54+ $2.7912 $150.7248
75+ $2.7011 $202.5825
96+ $2.6111 $250.6656
129+ $2.3410 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,646 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess