EN
  • EN
  • DE

PIC18F85J10-I/PT

Part No PIC18F85J10-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP / MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 15x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792124-PIC18F85J10-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F85J10
Introduction Date September 09, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F85J10-I/PT CAD Model

Description

Microchip Technology's PIC18F85J10-I/PT Microcontroller

The PIC18F85J10-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded applications. This MCU is a member of the renowned PIC18F family, which is celebrated for its rich feature set and flexibility, making it an ideal choice for designers looking to balance power, cost, and performance.

At the heart of the PIC18F85J10-I/PT is a powerful 8-bit architecture that is capable of executing most instructions in a single clock cycle. With a 40 MHz maximum operating frequency, this microcontroller offers swift processing capabilities that are essential for time-sensitive tasks and complex algorithms.

This device is equipped with 48 KB of Flash memory, providing ample space for application code and data storage. Additionally, it boasts 3328 bytes of RAM and 1024 bytes of EEPROM, which are useful for data retention between power cycles. The MCU's memory architecture is designed to facilitate easy programming and in-circuit updates, ensuring that applications can evolve over time without the need for extensive hardware modifications.

One of the standout features of the PIC18F85J10-I/PT is its robust I/O capabilities. It includes 36 I/O pins, which can be configured for various purposes, such as digital input/output, analog-to-digital conversion, or communication interfaces. This flexibility allows designers to interface with a wide range of peripherals and sensors, making the MCU a versatile choice for industrial control systems, consumer electronics, automotive applications, and more.

The microcontroller also supports a variety of communication protocols, including SPI, I2C, and UART, enabling it to easily communicate with other devices and integrate into larger systems. Additionally, it has an array of built-in peripherals, such as timers, PWM modules, and comparators, which can be used to implement complex functionalities without the need for external components.

Encased in a TQFP-44 package, the PIC18F85J10-I/PT is designed for surface-mount technology, allowing for compact and efficient PCB designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Overall, the PIC18F85J10-I/PT from Microchip Technology is a highly capable microcontroller that offers a balanced mix of processing power, memory, and I/O options, making it an excellent choice for designers seeking a versatile and reliable MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2232 $51.1160
12+ $8.3882 $100.6584
19+ $8.1261 $154.3959
26+ $7.8640 $204.4640
33+ $7.6018 $250.8594
45+ $6.8155 $306.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess