EN
  • EN
  • DE

INA193AQDBVRQ1

Part No INA193AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description SP Amp Current Shunt Monitor Single 18V Automotive 5-Pin SOT-23 T/R / IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001823-INA193AQDBVRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Automotive, Motor Drive & Control
Family Name INA193A-Q1
Introduction Date June 01, 2005
Country of Origin China, Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA193AQDBVRQ1 CAD Model

Description

The INA193AQDBVRQ1 is a high-quality, precision current sense amplifier from Texas Instruments, a renowned global semiconductor company.

  • Common-Mode Voltage Range: -16V to +80V
  • Offset Voltage: 2mV (maximum)
  • Gain Error: 1%
  • Bandwidth: 500kHz
  • Package: Small SOT-23
  • Supply Voltage Range: 2.7V to 18V
  • Quiescent Current: 260uA
  • Qualification: AEC-Q100 qualified
  • Protection Features: Short-circuit protection and thermal shutdown

You May Also Be Interested in

Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Others
Lowest to $3.3414
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7415 $52.0885
45+ $2.2495 $101.2275
69+ $2.1792 $150.3648
95+ $2.1089 $200.3455
123+ $2.0386 $250.7478
165+ $1.8277 $301.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess