EN
  • EN
  • DE

INA199A1DCKR/INA199A1DCKT

Part No INA199A1DCKR/INA199A1DCKT
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962700-INA199A1DCKR/INA199A1DCKT
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian INA199A1DCKR/INA199A1DCKT CAD Model

Description

INA199A1DCKR/INA199A1DCKT - Texas Instruments Voltage Output Current Shunt Monitor

The INA199A1DCKR and INA199A1DCKT from Texas Instruments are high-precision voltage output current shunt monitors that offer an easy and accurate solution for measuring current across a shunt resistor in a variety of applications. These devices are part of the INA199 series, which are known for their reliability and performance in current sensing applications.

The INA199A1 series is designed to measure differential voltage signals in the range of -80mV to +80mV, corresponding to the voltage drop across the shunt resistor due to current flow. With a typical gain of 20 V/V, the INA199A1 amplifies the shunt voltage and provides a scaled output voltage directly proportional to the current. This allows for easy interfacing with analog-to-digital converters (ADCs) or other circuitry requiring a voltage input.

These devices come in a compact SC-70/SOT-363 package, making them suitable for space-constrained applications. The small footprint does not compromise on performance, as the INA199A1 series offers a wide common-mode voltage range from -0.3V to +26V, which is independent of the supply voltage. This feature provides designers with the flexibility to monitor shunt voltage at various points in the system, including high-side or low-side current sensing configurations.

The INA199A1DCKR and INA199A1DCKT are distinguished by their packaging options, with the former available in a reel and the latter in tape and reel format, facilitating different manufacturing requirements. Both versions operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

With a low quiescent current and a minimum supply voltage of 2.7V, these current shunt monitors are well-suited for battery-powered and energy-efficient systems. Their accuracy and ease of use make them ideal for power management in consumer electronics, portable devices, automotive systems, industrial controls, and telecommunication equipment.

In summary, the INA199A1DCKR and INA199A1DCKT are versatile and precise current sensing solutions from Texas Instruments that offer designers a compact, robust, and efficient way to monitor current in a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2029 $50.7250
530+ $0.1900 $100.7000
820+ $0.1836 $150.5520
1,175+ $0.1708 $200.6900
1,525+ $0.1643 $250.5575
1,900+ $0.1579 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,800 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess