EN
  • EN
  • DE

INA200AIDGKTG4

Part No INA200AIDGKTG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045490-INA200AIDGKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA200AIDGKTG4 CAD Model

Description

The INA200AIDGKTG4 is a state-of-the-art current shunt monitor from Texas Instruments, designed to provide precision current measurement for a wide range of applications. This high-quality integrated circuit (IC) is part of TI's industry-leading portfolio of monitoring solutions that are engineered to deliver accurate and reliable performance in various systems.

Key Features

  • High Accuracy: The INA200AIDGKTG4 offers a high level of accuracy for current sensing applications, ensuring precise monitoring and control in your circuits.
  • Wide Common-Mode Range: Capable of operating over a common-mode voltage range from -16V to +80V, this device is versatile and can be used in systems with varying voltage levels.
  • Low Quiescent Current: With a minimal quiescent current, the INA200AIDGKTG4 is an energy-efficient choice for battery-powered and energy-conscious designs.
  • Adjustable Current Limit: The threshold for the current limit can be set by an external resistor, giving designers flexibility to tailor the device to specific application needs.
  • Fast Response Time: The IC provides a fast response to overcurrent events, which is critical for protecting sensitive electronic components from damage.
  • Output Flag: An output flag is triggered when the current exceeds the user-defined threshold, allowing for immediate system response to potential issues.

Applications

The INA200AIDGKTG4 is suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Automotive and industrial systems
  • Telecommunications equipment

Package and Quality

Enclosed in a compact MSOP-8 (DGK) package, the INA200AIDGKTG4 is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this IC is no exception, meeting stringent industry standards for reliability and performance.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the INA200AIDGKTG4 from Texas Instruments provides the accuracy, reliability, and versatility needed to meet your current sensing requirements.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Others
Lowest to $3.3414
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9298 $50.1748
56+ $1.8076 $101.2256
86+ $1.7466 $150.2076
124+ $1.6244 $201.4256
160+ $1.5634 $250.1440
200+ $1.5023 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess