EN
  • EN
  • DE

INA202AID

Part No INA202AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High-Side - 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number INA202AIDG4-ND, -INA202AIDG4-NDR, INA202AIDG4, -INA202AIDG4, 296-23160-5-ND, 296-23160-5, 296-23160-5-NDR, -296-23160-5-ND, 296-INA202AID, -INA202AID-NDR, -296-23160-5-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921186-INA202AID
Ultra Librarian 3D Model Ultra Librarian INA202AID CAD Model

Description

Product Overview: INA202AID from Texas Instruments

The INA202AID from Texas Instruments is a high-precision current shunt and power monitor with an I2C interface. This device offers industry-leading performance for system-side current sensing in applications ranging from servers to automotive to telecom equipment and more. The INA202AID is designed to accurately measure current across shunts at common-mode voltages from -0.3V to 26V, independent of the supply voltage.

Key Features:

  • High Accuracy: The INA202AID boasts an impressive accuracy level, ensuring precise current measurement for effective monitoring and control in electronic systems.
  • Wide Common-Mode Range: With the ability to handle common-mode voltages from -0.3V to 26V, this device is versatile and can be used in a variety of applications with different voltage requirements.
  • Low Offset: The low offset voltage of the INA202AID allows for accurate sensing of small differential voltages across the shunt resistor.
  • Programmable Calibration: Users can calibrate the device to optimize performance for specific application conditions, enhancing the flexibility and utility of the INA202AID.
  • Multiple Gain Options: The device provides multiple gain options, enabling customization for different current sensing ranges and ensuring scalability across various applications.
  • I2C Interface: The integrated I2C interface facilitates easy communication with microcontrollers and processors, allowing for the digital reading of current, voltage, and power data.

Applications:

The INA202AID is suitable for a wide range of applications, including but not limited to:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Automotive systems such as battery monitoring and fuel efficiency systems
  • Portable instrumentation and consumer electronics

With its combination of precision, versatility, and ease of use, the INA202AID from Texas Instruments stands out as a top choice for designers looking to implement accurate current sensing solutions in their products. Its robust feature set ensures that it can meet the stringent requirements of a broad array of applications, making it a highly valuable component in any power monitoring or management system.

You May Also Be Interested in

Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6273 $53.0184
19+ $5.4378 $103.3182
29+ $5.2678 $152.7662
40+ $5.0979 $203.9160
51+ $4.9280 $251.3280
68+ $4.4182 $300.4376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess