EN
  • EN
  • DE

INA203AQPWRQ1

Part No INA203AQPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | IC CURRENT SHUNT MONITOR 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Output Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number INA203
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185798-INA203AQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA203AQPWRQ1 CAD Model

Description

Product Overview: INA203AQPWRQ1 from Texas Instruments

The INA203AQPWRQ1 is a high-precision, automotive-qualified current shunt and voltage monitor from Texas Instruments (TI). Designed with state-of-the-art technology, this device offers a unique combination of performance and reliability for a wide range of automotive and industrial applications where precise current measurement is crucial.

Key Features

  • High Accuracy: The INA203AQPWRQ1 boasts a low offset voltage, enabling accurate current measurement even at very low shunt voltages, which is essential for maintaining system efficiency.
  • Wide Common-Mode Range: With a common-mode voltage range from -16V to +80V, the device is versatile and can be used in environments with high voltage fluctuations, ensuring reliable performance.
  • Multiple Gain Options: The device is available in three gain options (20V/V, 50V/V, and 100V/V), providing flexibility to choose the appropriate amplification level for different shunt resistor values and requirements.
  • Low Quiescent Current: It features a low quiescent current, which helps in reducing power consumption and is ideal for power-sensitive applications.
  • Robust Protection Features: The INA203AQPWRQ1 is equipped with several protection features, including overvoltage, under-voltage lockout, and over-temperature shutdown, safeguarding the device and the system against adverse conditions.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards set for automotive applications, ensuring high reliability and performance under extreme conditions.

Applications

The INA203AQPWRQ1 is suitable for a variety of applications, particularly in the automotive sector, where precise current sensing is necessary. Some common applications include:

  • Battery management systems
  • Motor control units
  • Power management modules
  • Overcurrent protection circuits

Package and Availability

This current shunt and voltage monitor is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for compact PCB layouts. The INA203AQPWRQ1 is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4368 $50.6208
15+ $6.9225 $103.8375
23+ $6.7062 $154.2426
31+ $6.4899 $201.1869
40+ $6.2736 $250.9440
54+ $5.6246 $303.7284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess