EN
  • EN
  • DE

INA211CIRSWT

Part No INA211CIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CURR SENSE 10UQFN / SP Amp Current Shunt Monitor Single 26V 10-Pin UQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Current Sense
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 7kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 776784-INA211CIRSWT
Popularity Medium
Supply and Demand Status Limited
Family Name INA211
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA211CIRSWT CAD Model

Description

The INA211CIRSWT from Texas Instruments is a state-of-the-art current shunt monitor that offers industry-leading precision and performance. Designed for high-side measurement of current across shunts, this bi-directional, zero-drift device is ideal for a wide range of applications, including power management, battery charging, and energy monitoring systems.

Key Features

  • High Accuracy: The INA211CIRSWT boasts a low offset voltage, allowing for precise current measurement without significant error, ensuring the reliability of the system it is monitoring.
  • Zero-Drift Architecture: This device features a zero-drift topology that maintains accuracy over time and temperature, eliminating the need for calibration and reducing system maintenance.
  • Bi-Directional Sensing: The ability to measure current in both directions makes this component versatile, suitable for applications that require monitoring charge and discharge cycles such as battery-powered devices.
  • Wide Common-Mode Range: With a broad common-mode voltage range, the INA211CIRSWT can handle various voltage levels, making it adaptable to multiple systems without the need for additional components.
  • Low Power Consumption: Its design focuses on energy efficiency, which is crucial for portable and battery-operated applications where power conservation is a priority.
  • Small Package Size: The compact form factor of the device allows for integration into space-constrained applications without compromising performance.

Applications

The INA211CIRSWT is suitable for a multitude of applications that require precise current monitoring. It is particularly useful in:

  • Power management systems
  • Battery chargers
  • Energy monitoring
  • Overcurrent protection circuits
  • Portable electronics
  • Automotive systems

Conclusion

With its high accuracy, zero-drift capability, bi-directional current sensing, and low power consumption, the INA211CIRSWT from Texas Instruments is an excellent choice for designers who need a reliable current monitoring solution. Its small size and versatility make it an ideal component for a wide range of electronic systems, ensuring both efficiency and precision in current measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6075 $56.2625
80+ $1.3190 $105.5200
120+ $1.2778 $153.3360
165+ $1.2366 $204.0390
210+ $1.1954 $251.0340
280+ $1.0717 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess