The INA2141UA/1K is a high-quality instrumentation amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision amplifier is part of TI's extensive range of integrated circuits that are engineered to meet the demanding requirements of a wide array of applications.
Key Features
- High Accuracy: The INA2141UA/1K offers exceptional accuracy with a low offset voltage and low drift over temperature, ensuring reliable performance in precision applications.
- Dual Channel: It features two independent channels, which makes it ideal for applications requiring simultaneous signal amplification.
- Wide Supply Range: The device operates over a wide supply range, accommodating single and dual power supplies, which adds to its versatility in various system designs.
- Low Noise: With its low noise characteristics, the INA2141UA/1K is suitable for applications that require a high signal-to-noise ratio.
- Robust Packaging: The unit comes in a surface-mount SOIC-16 package, which is conducive for space-saving designs and automated assembly processes.
Applications
The INA2141UA/1K is commonly used in a variety of applications that require high precision signal conditioning, such as:
- Medical instrumentation
- Industrial process controls
- Data acquisition systems
- Test and measurement equipment
Technical Specifications
Parameter
Value
Number of Channels
2
Input Offset Voltage
Typically 50 µV
Supply Voltage Range
±2.25V to ±18V
Operating Temperature Range
-40°C to +85°C
Package Type
SOIC-16
With its robust design and high-quality performance, the INA2141UA/1K from Texas Instruments is an excellent choice for professionals seeking a reliable instrumentation amplifier for their sophisticated electronic systems.