EN
  • EN
  • DE

INA2181A2QDGSRQ1

Part No INA2181A2QDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name INA2181
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA2181A2QDGSRQ1DKR, 296-51165-6, INA2181A2QDGSRQ1-ND, 296-INA2181A2QDGSRQ1DKR-ND, 296-51165-1, 296-51165-2, 296-INA2181A2QDGSRQ1CT-ND, 296-INA2181A2QDGSRQ1CT, 296-51165-2-ND, 296-INA2181A2QDGSRQ1TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921202-INA2181A2QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA2181A2QDGSRQ1 CAD Model

Description

Product Overview: INA2181A2QDGSRQ1 from Texas Instruments

The INA2181A2QDGSRQ1 is a state-of-the-art automotive, bidirectional, zero-drift current shunt monitor from Texas Instruments. Designed for high-accuracy applications, this device offers a dual-channel solution that is ideal for electronic power steering, motor control, battery management, and other automotive systems that require precise current measurement.

Key Features

  • High Accuracy: The INA2181A2QDGSRQ1 boasts a zero-drift architecture, which ensures high accuracy over time and temperature, minimizing offset drift and gain errors.
  • Dual-Channel: With two independent channels, this device can monitor two separate shunt resistors, providing flexibility in system design and reducing component count.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -0.3V to +26V, making it suitable for various applications, including those with significant common-mode noise.
  • Low Offset Voltage: The device features a low offset voltage of 10 µV (max), which allows for accurate low-side current measurements.
  • Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB (min), the INA2181A2QDGSRQ1 ensures accurate measurements in the presence of potential common-mode interference.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including AEC-Q100 qualification for reliability and performance.

Applications

The INA2181A2QDGSRQ1 is engineered for a variety of automotive applications, including:

  • Electronic Power Steering (EPS)
  • Motor Control Systems
  • Battery Management Systems (BMS)
  • Inverter Control
  • Hybrid Electric Vehicle (HEV) and Electric Vehicle (EV) Systems

Package and Availability

This current shunt monitor is offered in a compact VSSOP-10 package, optimizing board space in tight designs. For further information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6857 $51.4275
160+ $0.6424 $102.7840
245+ $0.6207 $152.0715
350+ $0.5773 $202.0550
450+ $0.5556 $250.0200
565+ $0.5339 $301.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,078 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess