EN
  • EN
  • DE

INA2191A5IYBJR

Part No INA2191A5IYBJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12DSBGA / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.3V/µs
Gain Bandwidth Product 27 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 2.5 µV
Current - Supply 86µA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 12-WFBGA, DSBGA
Supplier Device Package 12-DSBGA
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA2191A5IYBJRTR,296-INA2191A5IYBJRDKR,296-INA2191A5IYBJRCT
Standard Package 3,000
Win Source Part Number 1319821-INA2191A5IYBJR
Ultra Librarian 3D Model Ultra Librarian INA2191A5IYBJR CAD Model

Description

The INA2191A5IYBJR from Texas Instruments is a state-of-the-art current shunt and power monitor with an I2C-compatible interface. This device is designed for precise current measurement from both high-side and low-side sensing perspectives, offering a flexible and robust solution for power management in a wide range of applications. Its bidirectional current sensing capabilities make it an ideal choice for monitoring battery consumption and charging cycles, as well as managing power supplies in consumer and industrial electronics.

Featuring a wide voltage range of 0 to 26V on the bus and shunt voltage inputs, the INA2191A5IYBJR can handle significant voltage levels while maintaining excellent accuracy. The integrated 12-bit analog-to-digital converter (ADC) provides a resolution that can detect the smallest changes in current, ensuring precise monitoring and feedback for power control systems.

With its high-side current sensing, the INA2191A5IYBJR ensures that the ground path remains uninterrupted, thereby reducing the risk of ground potential differences affecting the accuracy of the current measurements. The device is capable of measuring currents with a full-scale range of up to ±3.2A and has a configurable shunt voltage range of ±40mV to ±320mV, allowing for a broad spectrum of current sensing applications.

The INA2191A5IYBJR's I2C interface supports standard, fast, and high-speed modes, making it versatile for communication with a variety of microcontrollers and processors. Its programmable calibration value enables power measurement across diverse load conditions, and the device can report current, voltage, and power to the host controller for real-time monitoring or logging.

Housed in a compact, surface-mount package, the INA2191A5IYBJR is designed for space-constrained applications. Its operational temperature range of -40°C to +125°C ensures reliable performance in challenging environments. This Texas Instruments component is an excellent choice for designers looking to enhance the power management and diagnostic capabilities of their next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4623 $54.6230
23+ $4.4819 $103.0837
35+ $4.3419 $151.9665
48+ $4.2018 $201.6864
62+ $4.0618 $251.8316
83+ $3.6416 $302.2528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess