EN
  • EN
  • DE

INA239AQDGSRQ1

Part No INA239AQDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 10VSSOP / General Purpose Amplifier 1 Circuit Open Drain 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Open Drain
Current - Input Bias 100 pA
Voltage - Input Offset 1.5 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA239AQDGSRQ1DKR,296-INA239AQDGSRQ1TR,296-INA239AQDGSRQ1CT
Standard Package 2,500
Win Source Part Number 985772-INA239AQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA239AQDGSRQ1 CAD Model

Description

Product Overview: INA239AQDGSRQ1 - Texas Instruments

The INA239AQDGSRQ1 is a state-of-the-art, high-precision current sense amplifier designed by Texas Instruments specifically for automotive and industrial applications. This device is part of TI's extensive portfolio of current shunt monitors, offering high accuracy and performance in current measurement for system control and protection.

Boasting a wide common-mode voltage range from -0.2V to +85V, the INA239AQDGSRQ1 is capable of monitoring shunt resistor voltage drops across a broad spectrum of operating conditions. This feature makes it an excellent choice for applications that experience wide variations in supply voltages, such as automotive battery monitoring systems, motor control circuits, and power management systems.

The device offers a bidirectional sensing capability, which allows for precise measurement of both charging and discharging currents in battery management systems. This is crucial for maintaining the balance and health of the battery cells, as well as ensuring the efficiency and longevity of the battery system.

The INA239AQDGSRQ1 has an impressive accuracy specification, with an offset voltage of only ±10 µV and a gain error of only ±0.1%. These specifications ensure that the measurements are reliable and consistent, which is vital for systems that depend on accurate current sensing for their operation.

Integration is simplified thanks to its digital output interface which supports the I2C protocol, allowing for easy communication with microcontrollers and other digital systems. The device is also equipped with an ALERT pin, which can be configured to trigger an interrupt when a user-defined threshold is exceeded, adding an extra layer of safety and system response capability.

Housed in a small VSSOP-10 package, the INA239AQDGSRQ1 is designed to save space on the PCB while delivering robust performance. Its temperature range of -40°C to +125°C ensures that it can operate reliably in the harsh environments often found in automotive and industrial settings.

With its combination of precision, reliability, and digital integration, the INA239AQDGSRQ1 from Texas Instruments is an ideal solution for designers looking to enhance the safety, efficiency, and performance of their current sensing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8698 $50.3074
32+ $3.1752 $101.6064
49+ $3.0760 $150.7240
68+ $2.9767 $202.4156
87+ $2.8775 $250.3425
117+ $2.5799 $301.8483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess