EN
  • EN
  • DE

INA250A3QPWRQ1

Part No INA250A3QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.2V/µs
Gain Bandwidth Product 50 kHz
Current - Input Bias 28 µA
Current - Supply 200µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number INA250
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-46586-2,-296-46586-1-ND,296-46586-6,INA250A3QPWRQ1-ND,296-46586-1
Standard Package 2,000
Win Source Part Number 1319847-INA250A3QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA250A3QPWRQ1 CAD Model

Description

Introducing the INA250A3QPWRQ1 from Texas Instruments

The INA250A3QPWRQ1 is a precision automotive current shunt monitor from Texas Instruments (TI) that integrates a high-accuracy current sensing amplifier with an internal precision shunt resistor. This innovative device is designed to offer a complete current sensing solution for automotive and industrial applications, providing both high performance and ease of use.

Key Features

  • Integrated Precision Shunt Resistor: The device features an integrated 2 mΩ precision shunt resistor, enabling high-accuracy current measurement without the need for an external shunt resistor, simplifying the design and reducing the system footprint.
  • High Accuracy: With a gain error of only ±0.1% (max) and a temperature drift of just ±15 ppm/°C (max), the INA250A3QPWRQ1 ensures precise current measurement across a wide temperature range, making it ideal for demanding automotive environments.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from 2.7V to 36V, catering to a variety of applications from low-voltage systems to higher voltage battery monitoring and motor control circuits.
  • High Bandwidth: Offering a bandwidth of up to 400 kHz, the INA250A3QPWRQ1 is capable of tracking rapid current changes, suitable for dynamic load conditions and transient response analysis.
  • Output Voltage Scaling: The output of the INA250A3QPWRQ1 scales with the current flowing through the integrated shunt resistor, providing an analog voltage output that is directly proportional to the current, which can be easily interfaced with ADCs or microcontrollers.

Applications

The INA250A3QPWRQ1 is designed for a variety of applications where accurate current measurement is critical. Its robust design and high precision make it particularly well-suited for:

  • Automotive battery management systems
  • Motor control in industrial and automotive systems
  • Power management in automotive infotainment and telematics systems
  • Overcurrent protection circuits

Quality and Reliability

As an automotive-qualified product, the INA250A3QPWRQ1 meets the stringent requirements of the automotive industry, including AEC-Q100 qualification. This ensures reliable performance under harsh conditions, making it a trustworthy choice for safety-critical automotive systems.

With its integrated features and high level of integration, the INA250A3QPWRQ1 from Texas Instruments represents a state-of-the-art solution for current sensing in both automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0584 $52.7592
31+ $3.3300 $103.2300
47+ $3.2259 $151.6173
65+ $3.1219 $202.9235
83+ $3.0178 $250.4774
111+ $2.7056 $300.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess