EN
  • EN
  • DE

INA253A1IPWR

Part No INA253A1IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - 20-TSSOP
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name INA253
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921213-INA253A1IPWR
Ultra Librarian 3D Model Ultra Librarian INA253A1IPWR CAD Model

Description

Product Overview: INA253A1IPWR by Texas Instruments

The INA253A1IPWR is a precision current-sensing amplifier designed by Texas Instruments (TI), a leader in semiconductor solutions. This high-quality component is part of TI's extensive portfolio of industry-leading amplifiers and linear products, which are renowned for their performance, reliability, and innovation. The INA253A1IPWR is specifically engineered to accurately measure voltage across shunt resistors, enabling precise current monitoring in a variety of applications.

Key Features

  • Wide Common-Mode Range: The INA253A1IPWR operates over a common-mode voltage range from -0.2V to +26V, making it suitable for multiple applications, including those involving high-side current sensing.
  • High Accuracy: TI's commitment to precision is evident in the INA253A1IPWR's low offset voltage (±35 µV max) and low gain error (±0.1% max), ensuring accurate current measurement over the entire operating temperature range.
  • Low Quiescent Current: The device features a low quiescent current of 450 µA (typical), which is beneficial for power-sensitive applications.
  • High Bandwidth: With a bandwidth of 350 kHz, the INA253A1IPWR provides fast response times, making it ideal for monitoring dynamic loads.
  • Multiple Gain Options: The INA253A1IPWR is available in four fixed-gain versions: 50V/V, 100V/V, 200V/V, and 500V/V. This allows designers to choose the appropriate gain level for their specific application requirements.

Applications

The INA253A1IPWR is versatile and can be used in various applications, such as:

  • Motor control systems
  • Power management systems
  • Battery chargers
  • Overcurrent protection circuits
  • Portable instrumentation

Package and Reliability

The INA253A1IPWR comes in a small, surface-mount TSSOP-8 package that is RoHS compliant and designed for automated assembly processes. The device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its combination of accuracy, low power consumption, and robust design, the INA253A1IPWR from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their current-sensing applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0830 $52.4110
40+ $2.5297 $101.1880
62+ $2.4506 $151.9372
85+ $2.3716 $201.5860
110+ $2.2925 $252.1750
146+ $2.0554 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,453 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess