EN
  • EN
  • DE

INA253A2QPWRQ1

Part No INA253A2QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 20TSSOP / Current Sense Amplifier 1 Circuit 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.4V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 90 µA
Current - Supply 1.8mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number INA253
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA253A2QPWRQ1TR
Standard Package 2,000
Win Source Part Number 1319825-INA253A2QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA253A2QPWRQ1 CAD Model

Description

Product Overview: INA253A2QPWRQ1 - Texas Instruments

The INA253A2QPWRQ1 from Texas Instruments is a high-precision, automotive-grade current-sense amplifier that offers an ideal solution for current measurement in a wide range of automotive and industrial applications. This robust device is designed to provide accurate current monitoring by converting a differential voltage signal from a current-sensing resistor into a proportional voltage output.

With its wide input common-mode voltage range of -4V to +80V, the INA253A2QPWRQ1 can handle high-side and low-side current sensing in systems with significant voltage variations, making it extremely versatile for use in environments with fluctuating supply voltages. This feature ensures reliable performance in systems such as electric vehicles, battery management systems, and motor control units.

The INA253A2QPWRQ1 boasts a low offset voltage of ±15 µV (max) and a gain error of ±0.1% (max), which translates to high-accuracy measurements critical for efficient system control and protection. Additionally, its low quiescent current of 200 µA (typical) makes it an energy-efficient choice for applications where power conservation is crucial.

This device is offered in a small, surface-mount PowerPAD™ package, which not only saves board space but also enhances thermal performance. The INA253A2QPWRQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which ensures reliability under harsh operating conditions.

Key features of the INA253A2QPWRQ1 include:

  • Common-mode voltage range: -4V to +80V
  • Low offset voltage: ±15 µV (max)
  • Gain error: ±0.1% (max)
  • Low quiescent current: 200 µA (typical)
  • Operating temperature range: -40°C to +125°C
  • PowerPAD™ package for enhanced thermal performance
  • AEC-Q100 qualified for automotive applications

The INA253A2QPWRQ1 is a reliable and precise solution for designers looking to incorporate current-sense amplifiers in their automotive or industrial projects, where accuracy and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4042 $56.4252
13+ $7.7163 $100.3119
21+ $7.4752 $156.9792
28+ $7.2340 $202.5520
36+ $6.9929 $251.7444
48+ $6.2695 $300.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess