EN
  • EN
  • DE

INA270AIDR

Part No INA270AIDR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 8SOIC / Current Monitor Regulator High-Side 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input -16V ~ 80V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number INA270
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357428-INA270AIDR
Ultra Librarian 3D Model Ultra Librarian INA270AIDR CAD Model

Description

Product Overview: INA270AIDR from Texas Instruments

The INA270AIDR is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to monitor both charging and discharging currents in battery-powered devices. This versatile component is a member of the industry-leading INA family of current shunt monitors, offering a unique blend of performance and convenience for a wide range of applications.

Key Features and Benefits

  • Wide Supply Range: The INA270AIDR operates over a supply voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility allows it to be used in various applications without the need for additional voltage regulation.
  • High Accuracy: With an accuracy of 1%, the device ensures precise current measurement, which is critical for efficient power management and protection in sensitive electronic circuits.
  • Low Offset Voltage: A low offset voltage of just 250 µV maximizes measurement precision, especially important in low-current applications.
  • Wide Common-Mode Range: The INA270AIDR can measure currents with common-mode voltages ranging from -16V to +80V, offering great versatility in systems with varying ground potentials.
  • Quiescent Current: The device's low quiescent current minimizes power consumption when idle, which is particularly beneficial for battery-operated devices.

Applications

The INA270AIDR is ideal for a variety of applications that require accurate current monitoring. These include:

  • Portable electronics
  • Battery management systems
  • Power management in computers and servers
  • Industrial monitoring systems

Product Specifications

The INA270AIDR comes in a compact SOIC-8 package, which is ideal for space-constrained applications. It is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. The device also features a fast response time, which is crucial for applications that require immediate reaction to current changes.

Conclusion

With its combination of precision, low power consumption, and robustness, the INA270AIDR from Texas Instruments is an excellent choice for designers looking to implement current-sensing solutions in their projects. Whether it's for battery monitoring, power supply control, or safety mechanisms, this current-sense amplifier delivers the reliability and performance required for today's demanding electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5900 $51.8000
48+ $2.1251 $102.0048
73+ $2.0587 $150.2851
101+ $1.9923 $201.2223
130+ $1.9259 $250.3670
174+ $1.7267 $300.4458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,130 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess