EN
  • EN
  • DE

INA271AID

Part No INA271AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor | IC CURRENT MONITOR 1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Parts Input Voltage (V) -16V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA271
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1185834-INA271AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA271AID CAD Model

Description

Product Overview: INA271AID from Texas Instruments

The INA271AID is a versatile and robust current shunt monitor from the renowned semiconductor manufacturer, Texas Instruments. This high-quality integrated circuit (IC) is designed to offer precise current measurement for both high-side and low-side monitoring, making it an ideal choice for a wide range of applications in the industrial, automotive, communication, and consumer electronics sectors.

Key Features

  • Wide Common-Mode Range: The INA271AID operates over a wide common-mode voltage range of -16V to +80V, which is particularly useful for battery-powered and automotive applications where the supply voltage can vary significantly.
  • High Accuracy: With its high accuracy, the device ensures reliable current measurement, which is critical for system performance and safety.
  • Low Offset Voltage: The device features a low offset voltage that minimizes error in current measurements, enhancing overall system efficiency.
  • Quiescent Current: The INA271AID boasts a low quiescent current, which is beneficial for power-sensitive applications.
  • Bandwidth: It offers a bandwidth of up to 450 kHz, enabling the device to respond quickly to changes in current, which is essential for fast switching applications.

Applications

The INA271AID's versatility makes it suitable for various applications, including:

  • Power management systems
  • Battery chargers
  • Automotive systems such as motor control and battery management
  • Overcurrent protection circuits
  • Portable devices that require precise power monitoring

Package and Quality

Enclosed in an industry-standard 8-pin SOIC package, the INA271AID is designed for easy integration into a multitude of circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is produced with the highest standards to ensure reliability and performance under varying conditions.

Whether you are designing a sophisticated industrial system or a simple consumer gadget, the INA271AID from Texas Instruments provides a reliable and efficient solution for your current sensing needs.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to €12.3399
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to €0.7110
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to €0.6462
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to €1.4157
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to €1.5312
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to €1.2186
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to €0.7629
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to €0.1820
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to €0.8947

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €3.3643 €47.1002
33+ €2.7605 €91.0967
51+ €2.6742 €136.3841
71+ €2.5880 €183.7466
91+ €2.5017 €227.6522
122+ €2.2429 €273.6373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess