EN
  • EN
  • DE

INA281A1IDBVR

Part No INA281A1IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 2.5V/µs
Gain Bandwidth Product 1.3 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 100 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA281
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357425-INA281A1IDBVR
Ultra Librarian 3D Model Ultra Librarian INA281A1IDBVR CAD Model

Description

Product Overview: INA281A1IDBVR from Texas Instruments

The INA281A1IDBVR is a high-precision current sense amplifier from Texas Instruments designed to provide industry-leading performance for power management and control applications. This device is part of the INA281 family and comes in a compact SOT-23 package, making it ideal for space-constrained applications.

Featuring a common-mode voltage range from -0.2V to +26V, the INA281A1IDBVR is capable of monitoring shunt resistors across a wide range of voltages, which is particularly useful for both high-side and low-side current sensing configurations. This versatility ensures that the device can be used in a variety of systems including automotive, communication infrastructure, power management, and industrial applications.

One of the key features of the INA281A1IDBVR is its precision. With an accuracy of 0.1% (max) and a gain error of 0.1% (max), this current sense amplifier provides reliable and precise measurements, which is critical for efficient system performance. The device also boasts a low offset voltage of 35 µV (max) and a gain of 20 V/V, enabling accurate current measurement even at very low levels.

The INA281A1IDBVR has been designed with a focus on ease of use. It requires minimal external components for operation, which simplifies the design and reduces the overall bill of materials. Additionally, the amplifier's fast response time allows for quick action in the event of current surges or other anomalies, thereby providing an extra layer of protection for sensitive components.

Furthermore, the device includes a quiescent current of only 350 µA (typical), which contributes to the energy efficiency of the overall system. Its operating temperature range of -40°C to +125°C ensures that it can withstand harsh environments and continue to perform reliably.

In summary, the INA281A1IDBVR from Texas Instruments is a high-performance current sense amplifier that offers precision, versatility, and ease of use for a wide range of applications. Its robust design and low power consumption make it an excellent choice for designers looking to enhance the safety and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9870 $54.2850
125+ $0.8099 $101.2375
195+ $0.7846 $152.9970
265+ $0.7593 $201.2145
345+ $0.7339 $253.1955
460+ $0.6580 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess