The SY3443BDV-T1-E3 is a P-Channel -20 V (Vgs) MOSFET manufactured by Vishay. This MOSFET is designed for a variety of power management and switching applications where efficiency and low on-resistance are critical. It is offered in a PowerPAK® SC-70 package, providing excellent thermal performance in a compact footprint.
Applications
- Load Switching: Used to efficiently switch power to various loads in portable devices and systems.
- Power Management in Portable Devices: Ideal for battery management and power distribution in smartphones, tablets, and laptops.
- DC-DC Conversion: Can be used in DC-DC converters to regulate voltage levels efficiently.
- Battery Protection: Implemented in battery protection circuits to prevent over-charging and over-discharging.
Features
- Low On-Resistance (RDS(on)): Features a low RDS(on) which minimizes power loss and improves efficiency.
- Low Threshold Voltage (VGS(th)): A low threshold voltage allows the MOSFET to be easily driven by low voltage logic.
- Fast Switching Speed: Enables efficient switching in high-frequency applications.
- PowerPAK® SC-70 Package: A small, surface-mount package that provides excellent thermal performance.
- Halogen-Free and RoHS Compliant: Environmentally friendly, meeting industry standards for hazardous substance reduction.
Benefits
- Increased Efficiency: The low RDS(on) significantly reduces power dissipation, leading to higher efficiency in power management circuits.
- Compact Design: The PowerPAK® SC-70 package allows for a smaller footprint, enabling more compact designs.
- Extended Battery Life: Reduced power loss translates to longer battery life in portable applications.
- Simplified Driving Circuitry: Low threshold voltage simplifies the driving requirements, reducing the complexity of the control circuit.
- Improved Thermal Performance: The package design facilitates efficient heat dissipation, improving reliability.
Additional Details
The SY3443BDV-T1-E3 has a drain-source voltage (VDS) of -20V and a gate-source voltage (VGS) of ±12V. At VGS = -4.5V, RDS(on) is typically 50 mΩ. It's crucial to consult the official Vishay datasheet for precise operating conditions, thermal resistance values, and other critical design parameters. This MOSFET is designed to operate within a specific temperature range; exceeding these limits can impact performance and longevity. This component is typically reflow soldered onto PCBs. Storage conditions should also be carefully observed to prevent degradation of solderability.