EN
  • EN
  • DE

INA286AID

Part No INA286AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description High-Accuracy, Wide Common-Mode Range, Bi-Directional CURRENT SHUNT MONITOR | IC CURRENT SHUNT MONITOR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Parts Input Voltage (V) -14V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number INA286
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1185839-INA286AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA286AID CAD Model

Description

Product Overview: INA286AID from Texas Instruments

The INA286AID is a precision current-sensing, high-accuracy amplifier designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of current sense amplifiers that are optimized for a variety of applications, including power management and control systems.

Key Features:

  • High Accuracy: The INA286AID offers excellent accuracy with a maximum input offset voltage of 35 µV and a gain error of only 0.1%. This ensures precise current measurement, which is critical for system performance and efficiency.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.1 to +80V, the INA286AID is suitable for high-side current sensing in systems that experience wide voltage swings, such as automotive and industrial applications.
  • Quiescent Current: The device boasts a low quiescent current of 900 µA, which is advantageous for power-sensitive applications.
  • High Bandwidth: Featuring a bandwidth of 500 kHz, the INA286AID can accurately track fast current transients, making it ideal for dynamic load conditions.

Applications:

  • Power management in automotive systems
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • Portable and wearable electronics
  • Telecommunications equipment

Package and Reliability:

The INA286AID comes in a small, surface-mount, 8-pin SOIC package, which makes it easy to integrate into various circuit designs without taking up significant board space. Texas Instruments is known for its commitment to quality, and the INA286AID is no exception. It is designed to meet stringent industrial performance standards, ensuring reliable operation under various conditions.

Conclusion:

The INA286AID from Texas Instruments stands out as a robust, precise current sense amplifier. Its combination of high accuracy, wide common-mode range, and low power consumption makes it an excellent choice for designers who require reliable current sensing in their applications. Whether used in automotive, industrial, or consumer electronics, the INA286AID provides the performance needed for efficient and effective power management.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $7.5195
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8770 $53.6470
25+ $4.0017 $100.0425
39+ $3.8766 $151.1874
54+ $3.7516 $202.5864
69+ $3.6265 $250.2285
93+ $3.2514 $302.3802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,508 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess